TE Connectivity RF Contacts 1445694-8

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Length : 15.1 MM  [.594 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Pin Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Length : 15.1 MM  [.594 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Pin Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1445694-8 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1445694-8
RF Contacts 1445694-8
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Length : 15.1 MM  [.594 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Pin Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Termination Features Termination Method to Wire & Cable : Hex Crimp

Body Features


  • Contact Removal Style : Rear Release/Rear Remove

Contact Features


  • Contact Base Material : Copper
  • Contact Length : 15.1 MM  [.594 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Type : Pin

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Quadrax

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1445694-8
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1062-14-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers