TE Connectivity RF Contacts 1445692-4

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 31.37 MM  [1.235 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Twisted Pairs 24Q100 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 31.37 MM  [1.235 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Twisted Pairs 24Q100 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1445692-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1445692-4
RF Contacts 1445692-4
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 31.37 MM  [1.235 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Twisted Pairs 24Q100 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Contact Removal Style : Rear Release/Rear Remove

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Length : 31.37 MM  [1.235 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 100

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Twisted Pairs 24Q100
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Quadrax
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - A139015-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A139015-ND
Contacts - Multi Purpose A139015-ND
CONN PIN GOLD CRIMP

CONN PIN GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1445692-4 A139015-ND
Product Name RF Contacts Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data