2-Pos Circular Receptacle, CRIMP, Straight, Panel Mount, IP67 Product overview: 1445538-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445538-3 can be used for catalog matching and distributor lookup.
2 Position Circular Connector Receptacle Housing Panel Mount
Comm Circular Connect
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, PANEL; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-1445538-3 | A29983-ND | 1445538-3 | 11H4589 |
| Product Name | Electronic Connector | Circular Connector Housings | Circular Connector, Receptacle, 8-2, Panel; Product Range Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |