TE Connectivity Plug & Socket Connector, Plug, 2Pos, 3Mm; Product Range Amp - Te Connectivity 1445096-2

Description
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 2Pos, 3Mm; Product Range Amp - Te Connectivity - 11H4476 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2Pos, 3Mm; Product Range Amp - Te Connectivity
11H4476
Plug & Socket Connector, Plug, 2Pos, 3Mm; Product Range Amp - Te Connectivity 11H4476
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11H4476
Product Name Plug & Socket Connector, Plug, 2Pos, 3Mm; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details