TE Connectivity Plug & Socket Connector, Plug, 3Pos, 3Mm; Body Material Amp - Te Connectivity 1445050-3

Description
PLUG & SOCKET CONNECTOR, PLUG, 3POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 3POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 3Pos, 3Mm; Body Material Amp - Te Connectivity - 11H4303 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 3Pos, 3Mm; Body Material Amp - Te Connectivity
11H4303
Plug & Socket Connector, Plug, 3Pos, 3Mm; Body Material Amp - Te Connectivity 11H4303
PLUG & SOCKET CONNECTOR, PLUG, 3POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

PLUG & SOCKET CONNECTOR, PLUG, 3POS, 3MM; Body Material:Nylon; Connecting Termination:PC Board; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Straight PCB Thru-Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11H4303
Product Name Plug & Socket Connector, Plug, 3Pos, 3Mm; Body Material Amp - Te Connectivity
Termination PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers