TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445049-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 18.85 MM  [.742 INCH ] Connector Width : 3.86 MM  [.152 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 18.85 MM  [.742 INCH ] Connector Width : 3.86 MM  [.152 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445049-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445049-6
Rectangular Wire & Cable Connectors & Housings 1445049-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 18.85 MM  [.742 INCH ] Connector Width : 3.86 MM  [.152 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Connector Height : 16.89 MM  [.665 INCH ]
  • Connector Length : 18.85 MM  [.742 INCH ]
  • Connector Width : 3.86 MM  [.152 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : UL E28476, VDE 40005280
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A30240-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30240-ND
Rectangular Connector Housings A30240-ND
"6 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

"6 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 4959322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959322
Wire Housings & Plugs 4959322
6 way 1 row cable plug Mate-N-Lok

6 way 1 row cable plug Mate-N-Lok

Supplier's Site
Wire Housings & Plugs - 4959322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959322P
Wire Housings & Plugs 4959322P
6 way 1 row cable plug Mate-N-Lok

6 way 1 row cable plug Mate-N-Lok

Supplier's Site
Wire Housings & Plugs - 1649149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1649149
Wire Housings & Plugs 1649149
6 way 1 row cable plug Mate-N-Lok

6 way 1 row cable plug Mate-N-Lok

Supplier's Site
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity - 62AC0917 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
62AC0917
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity 62AC0917
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445049-6 A30240-ND 4959322 4959322P 1649149 62AC0917
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Between Series Adapters - 1060487-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Coax Connectors - 1-1337630-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers