TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1445049-2.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES PIN CONTACTS; COLOUR:BLACK; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES PIN CONTACTS; COLOUR:BLACK; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC7111 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC7111
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC7111
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES PIN CONTACTS; COLOUR:BLACK; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK SERIES PIN CONTACTS; COLOUR:BLACK; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7111
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details