TE Connectivity Connectors,Interconnects 144172-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed

Buy Now Datasheet
Rectangular Connector Housings - 17-144172-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-144172-1-ND
Rectangular Connector Housings 17-144172-1-ND
MODULE 8 POS ASSY

MODULE 8 POS ASSY

Buy Now Datasheet
Module 8 Pos Assy Amp - Te Connectivity - 35AC8426 - Newark, An Avnet Company
Chicago, IL, United States
Module 8 Pos Assy Amp - Te Connectivity
35AC8426
Module 8 Pos Assy Amp - Te Connectivity 35AC8426
MODULE 8 POS ASSY

MODULE 8 POS ASSY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-144172-1-ND 35AC8426
Product Name Connectors,Interconnects Rectangular Connector Housings Module 8 Pos Assy Amp - Te Connectivity
Mounting Fixed Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers