TE Connectivity Power Relays 1440004-1

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil (INCH) : .126 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil (INCH) : .126 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1440004-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1440004-1
Power Relays 1440004-1
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil (INCH) : .126 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Product Weight : 7 G  [.247 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 15.2 MM  [.598 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) (MM) : 8 - 10

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 300 - 400
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 1440
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Between Contact & Coil (INCH) : .126
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1440004-1
General Purpose Relays 1440004-1
General Purpose Relays PCH-124D2 000

General Purpose Relays PCH-124D2 000

Buy Now Datasheet
Pch-124D2,000 Rohs Compliant Oeg Te Connectivity - 08H2865 - Newark, An Avnet Company
Chicago, IL, United States
Pch-124D2,000 Rohs Compliant Oeg Te Connectivity
08H2865
Pch-124D2,000 Rohs Compliant Oeg Te Connectivity 08H2865
PCH-124D2,000 ROHS COMPLIANT: YES

PCH-124D2,000 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1440004-1 1440004-1 1440004-1 08H2865
Product Name Power Relays Relays General Purpose Relays Pch-124D2,000 Rohs Compliant Oeg Te Connectivity
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Signal Relays - 1-1393774-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers