TE Connectivity
Automotive Terminals
1438896-4
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM [.02 INCH ] Terminal Type : Socket
Dimensions Tab Length : 9.24 MM [.36 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM [.02 INCH ] Terminal Type : Socket
Dimensions Tab Length : 9.24 MM [.36 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM [.02 INCH ] Terminal Type : Socket
Dimensions Tab Length : 9.24 MM [.36 INCH ]
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .5mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .51 MM [.02 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 9.24 MM [.36 INCH ]
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Product Type Features
- Primary Locking Feature : On the Terminal
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1438896-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers