Terminal Butt Splice, Inline, Individual Openings Connector Crimp, Piercing 16-18 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp, Piercing 16-18 AWG
Win Source Part Number: 1063687-1438246-1
Category: Connectors, Interconnects>Termin
Termination: Crimp, Piercing
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-18 AWG
Standard Package: 12,500
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): 61365-1; 62306-2; 485043-1; 19008-0024; 19074-0001; 19074-0015B67AA-H104
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100456TR,-B67AA-H10
Base Product Number: 1438246
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100456CT-ND | 1063687-1438246-1 | 1438246-1 |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors | Terminals |
| Contact Size (AWG) | 16 to 18 AWG |