TE Connectivity Terminal Blocks - 1437652-8 1437652-8

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017843-1437652-8 Packaging: Bulk Number of Positions: 10 Number of Levels: 1 Pitch: 9.53 mm Color: Black Number of Rows: 1 Termination: Solder Voltage Rating: 300 V Current Rating: 25 A Number of Contacts: 10 Length: 96.7994 mm Housing Material: Plastic Number of Circuits: 10 Voltage: 600 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Height: 15.2 mm Number of Wire Entries: 10 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38720-6210; 6PCV-10-006; NC6-P107-10; 3-1437653-8; 1437652-5; 3-1437653-9; 1-1546399-66PCR-10-0 06; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 25 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Terminal Material: Steel
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017843-1437652-8 Packaging: Bulk Number of Positions: 10 Number of Levels: 1 Pitch: 9.53 mm Color: Black Number of Rows: 1 Termination: Solder Voltage Rating: 300 V Current Rating: 25 A Number of Contacts: 10 Length: 96.7994 mm Housing Material: Plastic Number of Circuits: 10 Voltage: 600 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Height: 15.2 mm Number of Wire Entries: 10 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38720-6210; 6PCV-10-006; NC6-P107-10; 3-1437653-8; 1437652-5; 3-1437653-9; 1-1546399-66PCR-10-0 06; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 25 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Terminal Material: Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1437652-8 - 1017843-1437652-8 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1437652-8
1017843-1437652-8
Terminal Blocks - 1437652-8 1017843-1437652-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017843-1437652-8 Packaging: Bulk Number of Positions: 10 Number of Levels: 1 Pitch: 9.53 mm Color: Black Number of Rows: 1 Termination: Solder Voltage Rating: 300 V Current Rating: 25 A Number of Contacts: 10 Length: 96.7994 mm Housing Material: Plastic Number of Circuits: 10 Voltage: 600 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Height: 15.2 mm Number of Wire Entries: 10 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38720-6210; 6PCV-10-006; NC6-P107-10; 3-1437653-8; 1437652-5; 3-1437653-9; 1-1546399-66PCR-10-0 06; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 25 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Terminal Material: Steel

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017843-1437652-8
Packaging: Bulk
Number of Positions: 10
Number of Levels: 1
Pitch: 9.53 mm
Color: Black
Number of Rows: 1
Termination: Solder
Voltage Rating: 300 V
Current Rating: 25 A
Number of Contacts: 10
Length: 96.7994 mm
Housing Material: Plastic
Number of Circuits: 10
Voltage: 600 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Insulation Material: Thermoplastic
Height: 15.2 mm
Number of Wire Entries: 10
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 38720-6210; 6PCV-10-006; NC6-P107-10; 3-1437653-8; 1437652-5; 3-1437653-9; 1-1546399-66PCR-10-006;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 25 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 12 AWG
Terminal Material: Steel

Buy Now
6Pcr-10-006=#6 Tribarrier Amp - Te Connectivity - 35AC8414 - Newark, An Avnet Company
Chicago, IL, United States
6Pcr-10-006=#6 Tribarrier Amp - Te Connectivity
35AC8414
6Pcr-10-006=#6 Tribarrier Amp - Te Connectivity 35AC8414
6PCR-10-006=#6 TRIBARRIER

6PCR-10-006=#6 TRIBARRIER

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1017843-1437652-8 35AC8414
Product Name Terminal Blocks - 1437652-8 6Pcr-10-006=#6 Tribarrier Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details