TE Connectivity Mms22=Sw Slide 2 Pole 2 Pos Amp - Te Connectivity 1437575-5

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Mms22=Sw Slide 2 Pole 2 Pos Amp - Te Connectivity - 35AC8393 - Newark, An Avnet Company
Chicago, IL, United States
Mms22=Sw Slide 2 Pole 2 Pos Amp - Te Connectivity
35AC8393
Mms22=Sw Slide 2 Pole 2 Pos Amp - Te Connectivity 35AC8393
MMS22=SW SLIDE 2 POLE 2 POS

MMS22=SW SLIDE 2 POLE 2 POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1437575-5 35AC8393
Product Name Mms22=Sw Slide 2 Pole 2 Pos Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details