TE Connectivity Barrier Strips 1437418-5

Description
Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Length (INCH) : 2.625 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Length (INCH) : 2.625 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1437418-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1437418-5
Barrier Strips 1437418-5
Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Product Length (INCH) : 2.625 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Dimensions


  • Product Length (INCH) : 2.625

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1437418-5
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1437657-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Barrier Strips - 1-1546701-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
2 suppliers