TE Connectivity
Automotive Terminals
1437284-9
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : None Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Compatible Insulation Diameter Range : 1.77 - 2.46 MM [.069 - .096 INCH ] Tab Length : 20.82 MM [.82 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .6, .5, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : None Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Compatible Insulation Diameter Range : 1.77 - 2.46 MM [.069 - .096 INCH ] Tab Length : 20.82 MM [.82 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .6, .5, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : None Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Compatible Insulation Diameter Range : 1.77 - 2.46 MM [.069 - .096 INCH ] Tab Length : 20.82 MM [.82 INCH ] Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .6, .5, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1mm
- Crimp Type : F-Crimp
- Interface Plating : None
- Mating Pin Diameter : 1 MM [.04 INCH ]
- Terminal Type : Socket
Dimensions
- Compatible Insulation Diameter Range : 1.77 - 2.46 MM [.069 - .096 INCH ]
- Tab Length : 20.82 MM [.82 INCH ]
- Wire Size (MMSQ) : .5 - .8
- Wire Size (AWG) : 20 - 18
- Wire Size Search (AWG) : 20, 19, 18
- Wire Size Search (MMSQ) : .6, .5, .8
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 7000
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1437284-9 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers