Socket Contact Gold 18-20 AWG Crimp Stamped
Socket Contact Gold 18-20 AWG Crimp Stamped
Female Crimp Contact, Tin Plated Copper, 18-20AWG, Tape & Reel Product overview: 1437284-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1437284-9 can be used for catalog matching and distributor lookup.
OTHER CONNECTOR
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
MERTEC FTERM AU 13002630101 ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139405CT-ND | 332-1437284-9 | 1437284-9 | 31K9858 | 74AJ7900 | |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Connectors,Interconnects | Mertec Fterm Au 13002630101 Rohs Compliant Te Connectivity | Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |