TE Connectivity
Automotive Terminals
142700-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 4 MM [.157 INCH ] Tab Length : 26.7 MM [1.05 INCH ] Wire Size (MMSQ) : 3 - 5 Wire Size (AWG) : 12 - 10 Wire Size Search (AWG) : 10, 11, 12 Wire Size Search (MMSQ) : 4, 5, 3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 100 DEGC , 80 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 4 MM [.157 INCH ] Tab Length : 26.7 MM [1.05 INCH ] Wire Size (MMSQ) : 3 - 5 Wire Size (AWG) : 12 - 10 Wire Size Search (AWG) : 10, 11, 12 Wire Size Search (MMSQ) : 4, 5, 3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 100 DEGC , 80 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 4 MM [.157 INCH ] Tab Length : 26.7 MM [1.05 INCH ] Wire Size (MMSQ) : 3 - 5 Wire Size (AWG) : 12 - 10 Wire Size Search (AWG) : 10, 11, 12 Wire Size Search (MMSQ) : 4, 5, 3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 100 DEGC , 80 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 15
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : 4 MM [.157 INCH ]
- Tab Length : 26.7 MM [1.05 INCH ]
- Wire Size (MMSQ) : 3 - 5
- Wire Size (AWG) : 12 - 10
- Wire Size Search (AWG) : 10, 11, 12
- Wire Size Search (MMSQ) : 4, 5, 3
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 90 DEGC , 100 DEGC , 80 DEGC [212 DEGF , 194 DEGF , 176 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
142700-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Contact Material
Phosphor bronze
Plating / Coating
Tin; Tin
View Details
3 suppliers
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details