TE Connectivity Electromechanical Relays & Contactors 1423967-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 51.05 MM  [2.01 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 51.05 MM  [2.01 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92 series two-pole power relay is designed for general-purpose high-power switching in HVAC, industrial controls, and residential/commercial appliances. The T92P7D52-24 variant features screw terminals, a 24 VDC coil, and AgCdO contacts, with a panel mount and dust-protected enclosure. It switches up to 30 A at 277 VAC with a maximum switching voltage of 600 VAC. The relay meets UL 508 and UL 873 spacing requirements of 8 mm through air and 9.5 mm over surface, with 4 kV dielectric strength between coil and contacts, and complies with UL Class F insulation. Electrical endurance is rated at 100,000 cycles at 30 A, 277 VAC, and mechanical endurance is 10 million operations. Operating temperature range is -55 °C to 85 °C, and the contact load is limited to 500 mA NO and 100 mA NC minimum. The relay dimensions are 68.58 mm length, 34.54 mm width, and 51.05 mm height.

Datasheet Summary
Powered by GS/AI

The T92 series two-pole power relay is designed for general-purpose high-power switching in HVAC, industrial controls, and residential/commercial appliances. The T92P7D52-24 variant features screw terminals, a 24 VDC coil, and AgCdO contacts, with a panel mount and dust-protected enclosure. It switches up to 30 A at 277 VAC with a maximum switching voltage of 600 VAC. The relay meets UL 508 and UL 873 spacing requirements of 8 mm through air and 9.5 mm over surface, with 4 kV dielectric strength between coil and contacts, and complies with UL Class F insulation. Electrical endurance is rated at 100,000 cycles at 30 A, 277 VAC, and mechanical endurance is 10 million operations. Operating temperature range is -55 °C to 85 °C, and the contact load is limited to 500 mA NO and 100 mA NC minimum. The relay dimensions are 68.58 mm length, 34.54 mm width, and 51.05 mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423967-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423967-1
Electromechanical Relays & Contactors 1423967-1
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 51.05 MM  [2.01 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 51.05 MM  [2.01 INCH ]
  • Product Length : 68.58 MM  [2.7 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .071
  • Coil Power Rating DC (WATT) : 1.7
  • Coil Resistance (OHM) : 350
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 1423967-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Relays - 1423967-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T92

T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 1423967-1 - 1035912-1423967-1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1423967-1
1035912-1423967-1
Signal Relays, Up to 2 Amps - 1423967-1 1035912-1423967-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035912-1423967-1 Packaging: Bulk Termination: Screw Contact Material: Cadmium, Silver Current Rating: 40 A Number of Contacts: 2 Length: 68.58 mm Coil Resistance: 350 Ω Coil Current: 68.57 mA Contact Current Rating: 30 A Operate Time: 25 ms Coil Type: Non-Latching Coil Power: 1.7 W Height: 51.05 mm Number of Pins: 6 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): T92P7D22-24; T92P7D12-24; T92S7D22-24; 7-1393211-4; HE2AN-S-DC24V; HE2AN-Q-DC24VT92P7D5 2-24; T92P7D52-24.; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536490075 Voltage Rating (AC): 600 V Ambient Temperature Range High: 85 °C Throw Configuration: DPST Coil Voltage (DC): 24 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035912-1423967-1
Packaging: Bulk
Termination: Screw
Contact Material: Cadmium, Silver
Current Rating: 40 A
Number of Contacts: 2
Length: 68.58 mm
Coil Resistance: 350 Ω
Coil Current: 68.57 mA
Contact Current Rating: 30 A
Operate Time: 25 ms
Coil Type: Non-Latching
Coil Power: 1.7 W
Height: 51.05 mm
Number of Pins: 6
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): T92P7D22-24; T92P7D12-24; T92S7D22-24; 7-1393211-4; HE2AN-S-DC24V; HE2AN-Q-DC24VT92P7D52-24; T92P7D52-24.;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536490075
Voltage Rating (AC): 600 V
Ambient Temperature Range High: 85 °C
Throw Configuration: DPST
Coil Voltage (DC): 24 V

Buy Now
Power Relays - 2543411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2543411
Power Relays 2543411
TE Connectivity 1423967-1

TE Connectivity 1423967-1

Supplier's Site
Power Relays - 2543412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2543412
Power Relays 2543412
TE Connectivity 1423967-1

TE Connectivity 1423967-1

Supplier's Site
Power Relay, 24Vdc, Dpst-No, 40A, Screw Rohs Compliant Potter&brumfield Te Connectivity - 69AH9314 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, Dpst-No, 40A, Screw Rohs Compliant Potter&brumfield Te Connectivity
69AH9314
Power Relay, 24Vdc, Dpst-No, 40A, Screw Rohs Compliant Potter&brumfield Te Connectivity 69AH9314
POWER RELAY, 24VDC, DPST-NO, 40A, SCREW ROHS COMPLIANT: YES

POWER RELAY, 24VDC, DPST-NO, 40A, SCREW ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
1423967-1
General Purpose Relays 1423967-1
General Purpose Relays T92P7D52-24=T92

General Purpose Relays T92P7D52-24=T92

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1423967-1 1423967-1 1035912-1423967-1 2543411 69AH9314 1423967-1
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps - 1423967-1 Power Relays Power Relay, 24Vdc, Dpst-No, 40A, Screw Rohs Compliant Potter&brumfield Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 F (-55 C)
AC Voltage 600 volts
DC Power 1.7 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393810-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1414552-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
3 suppliers