Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges
Electrical Characteristics Contact Current Rating (AMP) : 10
Operation/Applicatio
n Current Type : AC Delay Time : 1.5 - 15 minutes Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob
Other Contact Current Class (AMP) : >5 - ≤10
Product Type Features Relay & Contactor Type : Time Delay Relay
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Multiple Timing Ranges
Electrical Characteristics
- Contact Current Rating (AMP) : 10
Operation/Application
- Current Type : AC
- Delay Time : 1.5 - 15 minutes
- Mode of Operation : On/Off-Delay
- Timing Range (Off-Time) (SEC) : 10 - 100
- Type of Control : Knob
Other
- Contact Current Class (AMP) : >5 - ≤10
Product Type Features
- Relay & Contactor Type : Time Delay Relay