TE Connectivity Electromechanical Relays & Contactors 1423179-3

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423179-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423179-3
Electromechanical Relays & Contactors 1423179-3
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Applicatio n Current Type : DC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 125

Operation/Application


  • Current Type : DC
  • Delay Time : 10 - 100 seconds
  • Mode of Operation : On/Off-Delay
  • Timing Range (Off-Time) (SEC) : 10 - 100
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1423179-3
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Power Relays - 1-1393217-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393304-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
2 suppliers