Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4
Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120
Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10
Packaging Features Packaging Method : Box & Carton
Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Configuration Features
- Contact Arrangement : 4 Form C 4PDT-CO
- Contact Number of Poles : 4
Electrical Characteristics
- Coil Power Rating DC (WATT) : .006
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 10
- Contact Switching Voltage (Max) (VAC) : 120
- Contact Voltage Rating (VAC) : 120
Mechanical Attachment
- Product Mount Type : Socket Mount
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : ≤.15
- Contact Current Class (AMP) : >5 - ≤10
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Relay & Contactor Type : General Purpose Signal Relay