1423167-6 -- SSFR90P=UNIV. TIMER 125V AGASTAT - TE CONNECTIVITY
TE Connectivity
Ssfr90P=Univ. Timer 125V Agastat - Te Connectivity
1423167-6
Description
SSFR90P=UNIV. TIMER 125V
Description
SSFR90P=UNIV. TIMER 125V
Suppliers
Ssfr90P=Univ. Timer 125V Agastat - Te Connectivity
29AH0362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29AH0362 |
|
Product Name
|
Ssfr90P=Univ. Timer 125V Agastat - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details