TE Connectivity Electromechanical Relays & Contactors 1423167-2

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Dimensions Product Height : 97 MM  [3.81 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 68 MM  [2.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw Operation/Applicatio n Current Type : AC Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Dimensions Product Height : 97 MM  [3.81 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 68 MM  [2.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw Operation/Applicatio n Current Type : AC Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423167-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423167-2
Electromechanical Relays & Contactors 1423167-2
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Dimensions Product Height : 97 MM  [3.81 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 68 MM  [2.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw Operation/Applicatio n Current Type : AC Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Dimensions


  • Product Height : 97 MM  [3.81 INCH ]
  • Product Length : 56 MM  [2.2 INCH ]
  • Product Width : 68 MM  [2.67 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage Range (VAC) : 120

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Screw

Operation/Application


  • Current Type : AC
  • Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds
  • Mode of Operation : Multiple Modes
  • Repeatability (Max) : ±1% ±10 msec
  • Type of Control : Adjustable

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now
Relays - 1423167-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays/Timers -- Agastat

Relays/Timers -- Agastat

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1423167-2 1423167-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415073-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers