TE Connectivity Electromechanical Relays & Contactors 1423155-2

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423155-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423155-2
Electromechanical Relays & Contactors 1423155-2
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4
  • Contact Special Features : Magnetic Blowout

Dimensions


  • Product Height : 109 MM  [4.29 INCH ]
  • Product Length : 45 MM  [1.772 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .006
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 120
  • Contact Voltage Rating (VAC) : 120
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1423155-2
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers