TE Connectivity Power Relays 1423043-1

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM  [1.4 INCH ] Product Length : 73.7 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1850 Coil Resistance (OHM) : 1250 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 48 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 50
Request a Quote Datasheet
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM  [1.4 INCH ] Product Length : 73.7 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1850 Coil Resistance (OHM) : 1250 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 48 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1423043-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1423043-1
Power Relays 1423043-1
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM  [1.4 INCH ] Product Length : 73.7 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1850 Coil Resistance (OHM) : 1250 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 48 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 50

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Contact Features


  • Contact Arrangement : 4 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (AMP) : 10
  • Contact Material : AgCdO
  • Contact Number of Poles : 4

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 40 - 50
  • Product Height : 35.71 MM  [1.4 INCH ]
  • Product Length : 73.7 MM  [2.9 INCH ]
  • Product Width : 38.89 MM  [1.53 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 1850
  • Coil Resistance (OHM) : 1250
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 48
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : Industrial Panel Plug-In

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 0 - 50
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 50
Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
1423043-1
General Purpose Relays 1423043-1
General Purpose Relays KUP-17D5548=KU RELAY

General Purpose Relays KUP-17D5548=KU RELAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1423043-1 1423043-1
Product Name Power Relays General Purpose Relays
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant; RoHS
Operating Temp -49 to 122 F (-45 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers