TE Connectivity Quick Disconnects 141992-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 5.08 MM  [.2 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ] Terminal Material Thickness : .39 MM  [.015 INCH ] Wire Size (MMSQ) : 1.03 - 3.31 Wire Size (AWG) : 17 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 5.08 MM  [.2 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ] Terminal Material Thickness : .39 MM  [.015 INCH ] Wire Size (MMSQ) : 1.03 - 3.31 Wire Size (AWG) : 17 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 141992-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
141992-2
Quick Disconnects 141992-2
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 5.08 MM  [.2 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ] Terminal Material Thickness : .39 MM  [.015 INCH ] Wire Size (MMSQ) : 1.03 - 3.31 Wire Size (AWG) : 17 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Width : 5.08 MM  [.2 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3.2 MM  [.078 - .125 INCH ]
  • Terminal Material Thickness : .39 MM  [.015 INCH ]
  • Wire Size (MMSQ) : 1.03 - 3.31
  • Wire Size (AWG) : 17 - 12

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 4000

Product Type Features


  • Insertion Force : Low

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141992-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details