TE Connectivity Power Relays 1419104-6

Description
Body Features Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil Packaging Style : Panel Mount Product Weight : 33 G  [1.164 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 20 - 30, 16 Contact Current Rating (Max) (AMP) : 30 Contact Material : AgCdO Contact Number of Poles : 1 Contact Plating Material : AgCdO Switch Arrangement : 1 Form A (SPST-NO) Terminal Type : Quick Connect Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 27.9 MM  [1.098 INCH ] Product Length : 32.5 MM  [1.281 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .037 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .9 Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 660 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 30 Output Current Rating (ARMS) : 0 - 30 Output Voltage (Max) (V) : 240 Output Voltage Rating (AC Relays) (VRMS) : 0 - 240 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil Packaging Style : Panel Mount Product Weight : 33 G  [1.164 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 20 - 30, 16 Contact Current Rating (Max) (AMP) : 30 Contact Material : AgCdO Contact Number of Poles : 1 Contact Plating Material : AgCdO Switch Arrangement : 1 Form A (SPST-NO) Terminal Type : Quick Connect Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 27.9 MM  [1.098 INCH ] Product Length : 32.5 MM  [1.281 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .037 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .9 Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 660 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 30 Output Current Rating (ARMS) : 0 - 30 Output Voltage (Max) (V) : 240 Output Voltage Rating (AC Relays) (VRMS) : 0 - 240 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1419104-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1419104-6
Power Relays 1419104-6
Body Features Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil Packaging Style : Panel Mount Product Weight : 33 G  [1.164 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 20 - 30, 16 Contact Current Rating (Max) (AMP) : 30 Contact Material : AgCdO Contact Number of Poles : 1 Contact Plating Material : AgCdO Switch Arrangement : 1 Form A (SPST-NO) Terminal Type : Quick Connect Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 27.9 MM  [1.098 INCH ] Product Length : 32.5 MM  [1.281 INCH ] Product Width : 27.4 MM  [1.079 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .037 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .9 Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 660 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 30 Output Current Rating (ARMS) : 0 - 30 Output Voltage (Max) (V) : 240 Output Voltage Rating (AC Relays) (VRMS) : 0 - 240 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Insulation Special Features : 6000V Initial Surge Withstand Voltage between Contacts & Coil
  • Packaging Style : Panel Mount
  • Product Weight : 33 G  [1.164 OZ ]

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 20 - 30, 16
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Material : AgCdO
  • Contact Number of Poles : 1
  • Contact Plating Material : AgCdO
  • Switch Arrangement : 1 Form A (SPST-NO)
  • Terminal Type : Quick Connect

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 30 - 35
  • Product Height : 27.9 MM  [1.098 INCH ]
  • Product Length : 32.5 MM  [1.281 INCH ]
  • Product Width : 27.4 MM  [1.079 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .037
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : .9
  • Coil Power Rating Class (MILW) : 800 - 1000
  • Coil Power Rating DC (MILW) : 900
  • Coil Resistance (OHM) : 660
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 277
  • Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000
  • Output Current (Min) (AMP) : 1
  • Output Current Rating (AMP) : 0 - 30
  • Output Current Rating (ARMS) : 0 - 30
  • Output Voltage (Max) (V) : 240
  • Output Voltage Rating (AC Relays) (VRMS) : 0 - 240

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle, Box & Tray

Product Type Features


  • Output Type : AC
  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RT0
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1419104-6
General Purpose Relays 1419104-6
General Purpose Relays T9AN1L22-24=RELAY QC/PC OPEN P

General Purpose Relays T9AN1L22-24=RELAY QC/PC OPEN P

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1419104-6 1419104-6
Product Name Power Relays General Purpose Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers