TE Connectivity
Automotive Terminals
1418970-5
Description
Contact Features Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Mating Tab Thickness : .51 MM [.02 INCH ] Terminal Type : Socket
Dimensions Tab Length : 12.14 MM [.48 INCH ]
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Mating Tab Thickness : .51 MM [.02 INCH ] Terminal Type : Socket
Dimensions Tab Length : 12.14 MM [.48 INCH ]
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Mating Tab Thickness : .51 MM [.02 INCH ] Terminal Type : Socket
Dimensions Tab Length : 12.14 MM [.48 INCH ]
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Contact Features
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .5 MM [.019 INCH ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 12.14 MM [.48 INCH ]
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1418970-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details