TE Connectivity
Automotive Terminals
1418970-1
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .51mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width (MM) : .27 PCB Contact Termination Area Plating Material : Gold Terminal Type : Pin
Dimensions Tab Length : 12.14 MM [.48 INCH ]
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 220 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .51mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width (MM) : .27 PCB Contact Termination Area Plating Material : Gold Terminal Type : Pin
Dimensions Tab Length : 12.14 MM [.48 INCH ]
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 220 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .51mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width (MM) : .27 PCB Contact Termination Area Plating Material : Gold Terminal Type : Pin
Dimensions Tab Length : 12.14 MM [.48 INCH ]
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 220 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .51mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .5 MM [.019 INCH ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width (MM) : .27
- PCB Contact Termination Area Plating Material : Gold
- Terminal Type : Pin
Dimensions
- Tab Length : 12.14 MM [.48 INCH ]
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 220 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1418970-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Gold; Gold (Au)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details