AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AH9822 |
| Product Name | Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity |