TE Connectivity Wire-to-Board Connector Contacts 141708-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1105.17 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1105.17 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 141708-5 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
141708-5
Wire-to-Board Connector Contacts 141708-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1105.17 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Dimensions


  • Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 394.71 - 1105.17

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141708-5
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details