TE Connectivity Connector Contacts 141708-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 11.9 MM  [.468 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Applied Pressure : Intermediate Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 11.9 MM  [.468 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Applied Pressure : Intermediate Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 141708-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
141708-1
Connector Contacts 141708-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 11.9 MM  [.468 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Applied Pressure : Intermediate Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length : 11.9 MM  [.468 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .205 - .518
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1022

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Applied Pressure : Intermediate
  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141708-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details