TE Connectivity Electromechanical Relays & Contactors 1415543-6

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.083 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .846 Coil Resistance (OHM) : 16133 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Width Class (Mechanical) (MM) : 25 - 30 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.083 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .846 Coil Resistance (OHM) : 16133 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Width Class (Mechanical) (MM) : 25 - 30 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1415543-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1415543-6
Electromechanical Relays & Contactors 1415543-6
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.083 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .846 Coil Resistance (OHM) : 16133 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Width Class (Mechanical) (MM) : 25 - 30 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 78.3 MM  [3.083 INCH ]
  • Product Length : 77 MM  [3.031 INCH ]
  • Product Width : 27.2 MM  [1.071 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .846
  • Coil Resistance (OHM) : 16133
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Width Class (Mechanical) (MM) : 25 - 30

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1415543-6
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details