TE Connectivity Electromechanical Relays & Contactors 1-1618006-0

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Flying Leads
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618006-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618006-0
Electromechanical Relays & Contactors 1-1618006-0
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : Not RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 1

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Bus Wires
  • Main Termination & Connection Type : Flying Leads
Buy Now
Relays - 1-1618006-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-N

RELAY, VACUUM, SPST-N

Buy Now
Power Relays, Over 2 Amps - 1-1618006-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1618006-0-ND
Power Relays, Over 2 Amps 1-1618006-0-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1618006-0
Relays - Power Relays, Over 2 Amps 1-1618006-0
AP10A345=RELAY, VACUUM, SPST-N

AP10A345=RELAY, VACUUM, SPST-N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1618006-0 1-1618006-0 1-1618006-0-ND 1-1618006-0
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
DC Coil Voltage 28 volts 28 volts 28 volts
Resistance 290 ohms
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - 1-1393809-8-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Mini Relays - 1-1904015-3 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 2.3 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1721150-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details