TE Connectivity Crimp Wire Pins, Tabs & Ferrules 141456-1

Description
Body Features Primary Product Color : Red Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 25 MM  [.983 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 25 MM  [.983 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 141456-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
141456-1
Crimp Wire Pins, Tabs & Ferrules 141456-1
Body Features Primary Product Color : Red Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 25 MM  [.983 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Sleeve Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Overall Product Length : 25 MM  [.983 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1.31
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1022 - 2583

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A126667-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A126667-ND
Terminals - Barrel, Bullet Connectors A126667-ND
SHUR PLUG RCPT 22 16 AWG

SHUR PLUG RCPT 22 16 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
141456-1
Terminals 141456-1
Terminals 4MM SKT ASSY S HUR

Terminals 4MM SKT ASSY S HUR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 141456-1 A126667-ND 141456-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Receptacle Terminal Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details