TE Connectivity Splices 141175-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .245 G  [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.03 MM  [.04 INCH ] Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 10.03 MM  [.395 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .1 - .6 Wire Size (AWG) : 27 - 20 Wire Size (CMA) : 200 - 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .245 G  [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.03 MM  [.04 INCH ] Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 10.03 MM  [.395 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .1 - .6 Wire Size (AWG) : 27 - 20 Wire Size (CMA) : 200 - 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 141175-1 - TE Connectivity
Berwyn, PA, United States
Splices
141175-1
Splices 141175-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .245 G  [.009 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.03 MM  [.04 INCH ] Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 10.03 MM  [.395 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .1 - .6 Wire Size (AWG) : 27 - 20 Wire Size (CMA) : 200 - 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .245 G  [.009 OZ ]

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.03 MM  [.04 INCH ]
  • Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ]
  • Product Length : 10.03 MM  [.395 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .1 - .6
  • Wire Size (AWG) : 27 - 20
  • Wire Size (CMA) : 200 - 1200

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice
  • Wire Insulation Support Retention Type : Open Barrel

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141175-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details