TE Connectivity Magnet Wire Terminals 141101-2

Description
Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ] Accepts Insulation Diameter Range : 2.3 - 3 MM  [.091 - .118 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.68 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Other Terminals & Splices Comment : With oval mating face. Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ] Accepts Insulation Diameter Range : 2.3 - 3 MM  [.091 - .118 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.68 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Other Terminals & Splices Comment : With oval mating face. Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 141101-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
141101-2
Magnet Wire Terminals 141101-2
Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ] Accepts Insulation Diameter Range : 2.3 - 3 MM  [.091 - .118 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.68 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Other Terminals & Splices Comment : With oval mating face. Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Mating Pin Diameter : 2.31 MM  [.091 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Accepts Insulation Diameter Range : 2.3 - 3 MM  [.091 - .118 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .82 - 1.3
  • Product Length : 17.3 MM  [.68 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 4.57 MM  [.18 INCH ]

Other


  • Terminals & Splices Comment : With oval mating face.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A117842TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117842TR-ND
Terminals - Magnetic Wire Connectors A117842TR-ND
CONN MAG TERM 15-18AWG CRIMP

CONN MAG TERM 15-18AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117842CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117842CT-ND
Terminals - Magnetic Wire Connectors A117842CT-ND
CONN MAG TERM 15-18AWG CRIMP

CONN MAG TERM 15-18AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 141101-2 A117842TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details