TE Connectivity Hard Metric Backplane Connectors 100141-4

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : C, E, A, B, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 13.45 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : PBT GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : C, E, A, B, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 13.45 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : PBT GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 100141-4 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
100141-4
Hard Metric Backplane Connectors 100141-4
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : C, E, A, B, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 13.45 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : PBT GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, E, A, B, D

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length (MM) : 13.45
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 3.7
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Backplane Module Length (MM) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : PBT GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
100141-4
Board to Board & Mezzanine Connectors 100141-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Z-Pack/b M-Hdr 125P Amp - Te Connectivity - 10H5997 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b M-Hdr 125P Amp - Te Connectivity
10H5997
Z-Pack/b M-Hdr 125P Amp - Te Connectivity 10H5997
Z-PACK/B M-HDR 125P

Z-PACK/B M-HDR 125P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 100141-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
100141-4
Backplane Connectors - Hard Metric, Standard 100141-4
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 100141-4 100141-4 10H5997 100141-4
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Z-Pack/b M-Hdr 125P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28560-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28657-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers