TE Connectivity Product Range Te Connectivity 1410326-3.

Description
Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 26AC6088 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
26AC6088
Product Range Te Connectivity 26AC6088
Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:MULTIGIG RT 2 Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26AC6088
Product Name Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145891-1001J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
PCB Headers & Receptacles - 103186-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details