TE Connectivity Connector Contacts 141002-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 300 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 3.68 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 300 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 3.68 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 141002-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
141002-2
Connector Contacts 141002-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 300 Insulation Resistance (MEGO) : 5000 Housing Features Mating Entry Location : Bottom Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 3.68 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Nickel
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150

Dimensions


  • PCB Thickness (Recommended) : 1.6 - 2.3 MM  [.063 - .09 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 300
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Mating Entry Location : Bottom

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 5000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 3.68 MM  [.145 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 141002-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details