TE Connectivity Splices 140932-2

Description
Body Features Plating Material : Tin Splice Features : Serrated Splice Material : Brass Weight per Piece (G) : .119 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .4 MM  [.015 INCH ] Splice Overall Length : 5.72 MM  [.225 INCH ] Wire Size (MMSQ) : .15 - .6 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 300 - 1200 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 20000 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Pigtail Splice Splice Wire/Cable Type : Magnet Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Splice Features : Serrated Splice Material : Brass Weight per Piece (G) : .119 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .4 MM  [.015 INCH ] Splice Overall Length : 5.72 MM  [.225 INCH ] Wire Size (MMSQ) : .15 - .6 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 300 - 1200 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 20000 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Pigtail Splice Splice Wire/Cable Type : Magnet Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 140932-2 - TE Connectivity
Berwyn, PA, United States
Splices
140932-2
Splices 140932-2
Body Features Plating Material : Tin Splice Features : Serrated Splice Material : Brass Weight per Piece (G) : .119 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .4 MM  [.015 INCH ] Splice Overall Length : 5.72 MM  [.225 INCH ] Wire Size (MMSQ) : .15 - .6 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 300 - 1200 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 20000 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Pigtail Splice Splice Wire/Cable Type : Magnet Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Features : Serrated
  • Splice Material : Brass
  • Weight per Piece (G) : .119

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Splice Material Thickness : .4 MM  [.015 INCH ]
  • Splice Overall Length : 5.72 MM  [.225 INCH ]
  • Wire Size (MMSQ) : .15 - .6
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 300 - 1200

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 20000
  • Splice Packaging Method : Strip

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : Yes
  • Splice Barrel Type : Open Barrel
  • Splice Product Type : Splice
  • Splice Type : Pigtail Splice
  • Splice Wire/Cable Type : Magnet Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 140932-2
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details