TE Connectivity PCB Terminals 140814-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 140814-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
140814-2
PCB Terminals 140814-2
Contact Features Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.1 MM  [.16 - 16 INCH ]
  • Stud Diameter : 4.1 MM  [.161 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A106551-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A106551-ND
Terminals - Quick Connects, Quick Disconnect Connectors A106551-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Terminal, Quick Connect Tab, 6.35 X 0.81Mm; Tab Size Metric Amp Te Connectivity - 52R3951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Quick Connect Tab, 6.35 X 0.81Mm; Tab Size Metric Amp Te Connectivity
52R3951
Terminal, Quick Connect Tab, 6.35 X 0.81Mm; Tab Size Metric Amp Te Connectivity 52R3951
TERMINAL, QUICK CONNECT TAB, 6.35 x 0.81MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.09mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Tab RoHS Compliant: Yes

TERMINAL, QUICK CONNECT TAB, 6.35 x 0.81MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.09mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Tab RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 140814-2 A106551-ND 52R3951
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Quick Connect Tab, 6.35 X 0.81Mm; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details