TE Connectivity Spade Terminals 140791-2

Description
Body Features Terminal & Contact Weight : .61 G  [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.6 - 4 MM  [.102 - .157 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 2048 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .61 G  [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.6 - 4 MM  [.102 - .157 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 2048 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 140791-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
140791-2
Spade Terminals 140791-2
Body Features Terminal & Contact Weight : .61 G  [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.6 - 4 MM  [.102 - .157 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 2048 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .61 G  [.022 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ]
  • Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ]
  • Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ]
  • Compatible Insulation Diameter Range : 2.6 - 4 MM  [.102 - .157 INCH ]
  • Product Length : 20.32 MM  [.8 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .75 - 2.5
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 2048 - 4107

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A130994CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A130994CT-ND
Terminals - Spade Connectors A130994CT-ND
CONN SPADE TERM 13-18AWG

CONN SPADE TERM 13-18AWG

Buy Now Datasheet
Terminals - Spade Connectors - A130994TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A130994TR-ND
Terminals - Spade Connectors A130994TR-ND
CONN SPADE TERM 13-18AWG

CONN SPADE TERM 13-18AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140791-2
Terminals 140791-2
Terminals WIRE TERMINAL 18-14 AWG 0.24 X .394 TPBR

Terminals WIRE TERMINAL 18-14 AWG 0.24 X .394 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 140791-2 A130994CT-ND A130994TR-ND 140791-2
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details