TE Connectivity
PCB Terminals
140736-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.12 MM [.162 INCH ] PCB Thickness (Recommended) : .64 - 1.02 MM [.025 - .04 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.12 MM [.162 INCH ] PCB Thickness (Recommended) : .64 - 1.02 MM [.025 - .04 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 4.12 MM [.162 INCH ] PCB Thickness (Recommended) : .64 - 1.02 MM [.025 - .04 INCH ] Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Finish : Matte
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 4.12 MM [.162 INCH ]
- PCB Thickness (Recommended) : .64 - 1.02 MM [.025 - .04 INCH ]
- Stud Diameter : 4.09 MM [.161 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
140736-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
14 to 17 AWG
View Details
Features
RoHS
North American
10 to 12 AWG
International
2.7 to 6.6 mm2
View Details