TE Connectivity Crimp Wire Pins, Tabs & Ferrules 140670

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 8.7 MM  [.34 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.87 MM  [.151 INCH ] Compatible Insulation Diameter Range : 4.1 MM , 3 - 4.1 MM  [.118 - .161 INCH , .161 INCH ] Overall Product Length : 13.6 MM  [.535 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 8.7 MM  [.34 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.87 MM  [.151 INCH ] Compatible Insulation Diameter Range : 4.1 MM , 3 - 4.1 MM  [.118 - .161 INCH , .161 INCH ] Overall Product Length : 13.6 MM  [.535 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 140670 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
140670
Crimp Wire Pins, Tabs & Ferrules 140670
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 8.7 MM  [.34 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.87 MM  [.151 INCH ] Compatible Insulation Diameter Range : 4.1 MM , 3 - 4.1 MM  [.118 - .161 INCH , .161 INCH ] Overall Product Length : 13.6 MM  [.535 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 8.7 MM  [.34 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.87 MM  [.151 INCH ]
  • Compatible Insulation Diameter Range : 4.1 MM , 3 - 4.1 MM  [.118 - .161 INCH , .161 INCH ]
  • Overall Product Length : 13.6 MM  [.535 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2.5
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140670
Terminals 140670
Terminals SHUR PLUG TIN PLATED AWG 14 18

Terminals SHUR PLUG TIN PLATED AWG 14 18

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 140670 140670
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Shur-Plug Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details