TE Connectivity Ring Terminals 140664

Description
Body Features Terminal & Contact Weight : .58 G  [.02 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 4.09 MM  [.161 INCH ] Compatible Insulation Diameter (Min) (INCH) : .11 Compatible Insulation Diameter Range : 2.8 - 4.1 MM  [.11 - .161 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 2048 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Flat Sided Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .58 G  [.02 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 4.09 MM  [.161 INCH ] Compatible Insulation Diameter (Min) (INCH) : .11 Compatible Insulation Diameter Range : 2.8 - 4.1 MM  [.11 - .161 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 2048 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Flat Sided Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 140664 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
140664
Ring Terminals 140664
Body Features Terminal & Contact Weight : .58 G  [.02 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 4.09 MM  [.161 INCH ] Compatible Insulation Diameter (Min) (INCH) : .11 Compatible Insulation Diameter Range : 2.8 - 4.1 MM  [.11 - .161 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 2048 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Flat Sided Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .58 G  [.02 OZ ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.065 INCH , .11 INCH ]
  • Compatible Insulation Diameter (Max) : 4.09 MM  [.161 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .11
  • Compatible Insulation Diameter Range : 2.8 - 4.1 MM  [.11 - .161 INCH ]
  • Product Length : 18.54 MM  [.73 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .8 - 2.5
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 2048 - 4107

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Flat Sided
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140664
Terminals 140664
Terminals TERMINAL RING TONGUE

Terminals TERMINAL RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 140664 140664
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers