TE Connectivity Ring Terminals 140525

Description
Body Features Terminal & Contact Weight : .61 G  [.022 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.61 MM  [.142 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .142 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .61 G  [.022 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.61 MM  [.142 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .142 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 140525 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
140525
Ring Terminals 140525
Body Features Terminal & Contact Weight : .61 G  [.022 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.61 MM  [.142 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .142 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .61 G  [.022 OZ ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 3.61 MM  [.142 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .098
  • Compatible Insulation Diameter Range : 2.5 - 3.6 MM  [.098 - .142 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 5.2 MM  [.205 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1022 - 2583

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
140525
Terminals 140525
Terminals ROND 20 16 SI

Terminals ROND 20 16 SI

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 140525 140525
Product Name Ring Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details