TE Connectivity Magnet Wire Terminals 1394759-1

Description
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Product Length : 7.6 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 3.9 MM  [.153 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Product Length : 7.6 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 3.9 MM  [.153 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1394759-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1394759-1
Magnet Wire Terminals 1394759-1
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Product Length : 7.6 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 3.9 MM  [.153 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Leaf
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 3.4 MM  [.02 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 22 - 20
  • Magnet Wire Size (MM) : .64 - .81
  • Product Length : 7.6 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 3.9 MM  [.153 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A137025TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A137025TR-ND
Terminals - Magnetic Wire Connectors A137025TR-ND
CONN MAG TERM 20-22AWG IDC

CONN MAG TERM 20-22AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A137025CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A137025CT-ND
Terminals - Magnetic Wire Connectors A137025CT-ND
CONN MAG TERM 20-22AWG IDC

CONN MAG TERM 20-22AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1394759-1 A137025TR-ND A137025CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details