TE Connectivity Automotive Terminals 1394233-1

Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Terminal Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Tab Length : 14.4 MM  [.567 INCH ] Packaging Features Packaging Method : Reel Product Type Features Receptacle Style : 180° Sealable : No Termination Features Termination Method to Wire & Cable : Weld
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Terminal Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Tab Length : 14.4 MM  [.567 INCH ] Packaging Features Packaging Method : Reel Product Type Features Receptacle Style : 180° Sealable : No Termination Features Termination Method to Wire & Cable : Weld
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1394233-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1394233-1
Automotive Terminals 1394233-1
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Terminal Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Tab Length : 14.4 MM  [.567 INCH ] Packaging Features Packaging Method : Reel Product Type Features Receptacle Style : 180° Sealable : No Termination Features Termination Method to Wire & Cable : Weld

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Terminal Type : Socket
  • Wire Contact Termination Area Plating Material : None

Dimensions


  • Tab Length : 14.4 MM  [.567 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Weld
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1394233-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2177995-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2208461-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details