TE Connectivity ™ Power Relays, Over 2 Amps - 1393845-9 1393845-9

Description
Manufacturer: TE Connectivity Win Source Part Number: 888460-1393845-9 Series: RP II/2, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393845 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 888460-1393845-9 Series: RP II/2, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393845 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1393845-9 - 888460-1393845-9 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 1393845-9
888460-1393845-9
Power Relays, Over 2 Amps - 1393845-9 888460-1393845-9
Manufacturer: TE Connectivity Win Source Part Number: 888460-1393845-9 Series: RP II/2, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393845 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 888460-1393845-9
Series: RP II/2, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1393845
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1393845-9
Relays - Power Relays, Over 2 Amps 1393845-9
RELAY GEN PURPOSE DPDT 8A 115V

RELAY GEN PURPOSE DPDT 8A 115V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 888460-1393845-9 1393845-9
Product Name Power Relays, Over 2 Amps - 1393845-9 Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2482444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
AC Coil Voltage 400 volts
Approvals RoHS
View Details
Relay, Panel, Dpdt, 30A, 110Vac; Product Range Finder - 35M2034 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details